Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLDV-500.000MHZ-LY-E-T

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 500 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 500 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLDV-500.000MHZ-LY-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLDV-500.000MHZ-LY-E-T
ASTMUPLD XO (Standard) MEMS ASTMUPLDV-500.000MHZ-LY-E-T
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 500 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 500 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPLDV-500.000MHZ-LY-E-T
Product Name ASTMUPLD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 500 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2018-035-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers