Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLDV-100.000MHZ-LY-E-T3

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPLDV-100.000MHZ-LY-E-T3 is a high-performance, programmable LVDS SMD MEMS oscillator from Abracon, LLC. It operates at a frequency of 100 MHz with a supply voltage range of 2.25V to 3.63V and features ultra-low RMS phase jitter of 0.6 ps at 156.25 MHz. The device is available in a compact 6-pin surface mount package measuring 5.0 x 3.2 x 0.75 mm and is compliant with RoHS/RoHS II standards. This oscillator offers frequency stability options of ±10 ppm over an operating temperature range of -40°C to +85°C. It is suitable for various applications including 10GB Ethernet, SONET, and telecom systems. The current consumption is a maximum of 55 mA, and it includes enable/disable functionality. The product is currently marked as active, but it is important to note that it has been designated for end-of-life (EOL) status, with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMUPLDV-100.000MHZ-LY-E-T3 is a high-performance, programmable LVDS SMD MEMS oscillator from Abracon, LLC. It operates at a frequency of 100 MHz with a supply voltage range of 2.25V to 3.63V and features ultra-low RMS phase jitter of 0.6 ps at 156.25 MHz. The device is available in a compact 6-pin surface mount package measuring 5.0 x 3.2 x 0.75 mm and is compliant with RoHS/RoHS II standards. This oscillator offers frequency stability options of ±10 ppm over an operating temperature range of -40°C to +85°C. It is suitable for various applications including 10GB Ethernet, SONET, and telecom systems. The current consumption is a maximum of 55 mA, and it includes enable/disable functionality. The product is currently marked as active, but it is important to note that it has been designated for end-of-life (EOL) status, with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLDV-100.000MHZ-LY-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLDV-100.000MHZ-LY-E-T3
ASTMUPLD XO (Standard) MEMS ASTMUPLDV-100.000MHZ-LY-E-T3
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPLDV-100.000MHZ-LY-E-T3
Product Name ASTMUPLD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BF3A - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Programmable Oscillators - 510BAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details