Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLDFL-312.500MHZ-LJ-E

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPLD XO (Standard) MEMS oscillator from Abracon, LLC is a high-performance, programmable LVDS SMD MEMS oscillator designed for various applications including 10GB Ethernet, SONET, and telecom. It operates within a frequency range of 1MHz to 625MHz, with the specific part number ASTMUPLDFL-312.500MHZ-LJ-E set at 312.5MHz. The device features a supply voltage range of 2.25V to 3.63V and offers frequency stability options of ±10ppm, ±20ppm, ±25ppm, and ±50ppm across operating temperatures of -20°C to +70°C or -40°C to +85°C. The oscillator exhibits ultra-low RMS phase jitter of 0.6ps typical at 156.25MHz, making it suitable for high-speed applications. It is housed in a compact 6-pin SMD package measuring 5.0 x 3.2 x 0.75mm and is compliant with RoHS/RoHS II standards. The device has a maximum supply current of 55mA and is ESD sensitive. It is important to note that this product has reached its end-of-life status, with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMUPLD XO (Standard) MEMS oscillator from Abracon, LLC is a high-performance, programmable LVDS SMD MEMS oscillator designed for various applications including 10GB Ethernet, SONET, and telecom. It operates within a frequency range of 1MHz to 625MHz, with the specific part number ASTMUPLDFL-312.500MHZ-LJ-E set at 312.5MHz. The device features a supply voltage range of 2.25V to 3.63V and offers frequency stability options of ±10ppm, ±20ppm, ±25ppm, and ±50ppm across operating temperatures of -20°C to +70°C or -40°C to +85°C. The oscillator exhibits ultra-low RMS phase jitter of 0.6ps typical at 156.25MHz, making it suitable for high-speed applications. It is housed in a compact 6-pin SMD package measuring 5.0 x 3.2 x 0.75mm and is compliant with RoHS/RoHS II standards. The device has a maximum supply current of 55mA and is ESD sensitive. It is important to note that this product has reached its end-of-life status, with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLDFL-312.500MHZ-LJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLDFL-312.500MHZ-LJ-E
ASTMUPLD XO (Standard) MEMS ASTMUPLDFL-312.500MHZ-LJ-E
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 312.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPLDFL-312.500MHZ-LJ-E
Product Name ASTMUPLD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 312 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - MD8254/B - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1618-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers