Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCV-33-10.000MHZ-EJ-E-T3

Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPC XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMUPCV-33-10.000MHZ-EJ-E-T3, is a high-performance, programmable LVCMOS surface mount device. It operates within a frequency range of 1 MHz to 220 MHz and offers supply voltage options of 1.8V, 2.5V, 2.8V, and 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges of -20°C to +70°C and -40°C to +85°C. The oscillator is designed for various applications, including Ethernet, SATA, SAS, PCI Express, WiFi, video, computing, storage, networking, telecom, and industrial control, making it suitable for harsh environments. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The device is currently at the end of life (EOL) status, with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMUPC XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMUPCV-33-10.000MHZ-EJ-E-T3, is a high-performance, programmable LVCMOS surface mount device. It operates within a frequency range of 1 MHz to 220 MHz and offers supply voltage options of 1.8V, 2.5V, 2.8V, and 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges of -20°C to +70°C and -40°C to +85°C. The oscillator is designed for various applications, including Ethernet, SATA, SAS, PCI Express, WiFi, video, computing, storage, networking, telecom, and industrial control, making it suitable for harsh environments. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The device is currently at the end of life (EOL) status, with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCV-33-10.000MHZ-EJ-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCV-33-10.000MHZ-EJ-E-T3
ASTMUPC XO (Standard) MEMS ASTMUPCV-33-10.000MHZ-EJ-E-T3
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCV-33-10.000MHZ-EJ-E-T3
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-9775 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details