Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCE-33-10.000MHZ-LJ-E-T3

Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCE-33-10.000MHZ-LJ-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCE-33-10.000MHZ-LJ-E-T3
ASTMUPC XO (Standard) MEMS ASTMUPCE-33-10.000MHZ-LJ-E-T3
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 10 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASTMUPCE-33-10.000MHZ-LJ-E-T3-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMUPCE-33-10.000MHZ-LJ-E-T3 ASTMUPCE-33-10.000MHZ-LJ-E-T3-ND
Product Name ASTMUPC XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 10 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 500DCAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Programmable Oscillators - 296-48149-6-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers