Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCD-33-4.000MHZ-EJ-E-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCD-33-4.000MHZ-EJ-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCD-33-4.000MHZ-EJ-E-T3
ASTMUPC XO (Standard) MEMS ASTMUPCD-33-4.000MHZ-EJ-E-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.7 mm
  • Width: 2.4 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCD-33-4.000MHZ-EJ-E-T3
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 4 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Oscillators - XC233-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details