Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCD-33-4.000MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCD-33-4.000MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCD-33-4.000MHZ-EJ-E-T
ASTMUPC XO (Standard) MEMS ASTMUPCD-33-4.000MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.7 mm
  • Width: 2.4 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCD-33-4.000MHZ-EJ-E-T
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 4 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers