Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCD-33-3.6864MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPCD-33-3.6864MHZ-EJ-E-T is a high-performance, programmable LVCMOS SMD MEMS oscillator from Abracon, LLC. It operates at a frequency of 3.6864 MHz with a supply voltage of 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and offers frequency stability options of ±20 ppm over a temperature range of -20°C to +70°C. This oscillator is available in a compact 2.7 x 2.4 x 0.75 mm package and is suitable for various applications including Ethernet, WiFi, and industrial control. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The part is ESD sensitive and has a maximum current consumption of 36 mA. The device is currently marked as active, making it a viable option for engineers seeking reliable timing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The ASTMUPCD-33-3.6864MHZ-EJ-E-T is a high-performance, programmable LVCMOS SMD MEMS oscillator from Abracon, LLC. It operates at a frequency of 3.6864 MHz with a supply voltage of 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and offers frequency stability options of ±20 ppm over a temperature range of -20°C to +70°C. This oscillator is available in a compact 2.7 x 2.4 x 0.75 mm package and is suitable for various applications including Ethernet, WiFi, and industrial control. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The part is ESD sensitive and has a maximum current consumption of 36 mA. The device is currently marked as active, making it a viable option for engineers seeking reliable timing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCD-33-3.6864MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCD-33-3.6864MHZ-EJ-E-T
ASTMUPC XO (Standard) MEMS ASTMUPCD-33-3.6864MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.7 mm
  • Width: 2.4 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 3.6864 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCD-33-3.6864MHZ-EJ-E-T
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 3.69 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-160-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
6 suppliers