Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCD-33-27.000MHZ-LY-E-T

Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCD-33-27.000MHZ-LY-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCD-33-27.000MHZ-LY-E-T
ASTMUPC XO (Standard) MEMS ASTMUPCD-33-27.000MHZ-LY-E-T
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.7 mm
  • Width: 2.4 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 27 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCD-33-27.000MHZ-LY-E-T
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BDW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Oscillators - ECS-2033-160-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers