Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCD-33-12.000MHZ-LJ-E

Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 33mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 33mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPC XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMUPCD-33-12.000MHZ-LJ-E, is a high-performance, programmable LVCMOS surface mount device. It operates within a frequency range of 1 MHz to 220 MHz and offers supply voltage options of 1.8V, 2.5V, 2.8V, and 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges of -20°C to +70°C and -40°C to +85°C. The oscillator is designed for various applications including Ethernet, SATA, SAS, PCI Express, WiFi, video, computing, storage, networking, telecom, and industrial control, making it suitable for harsh environments. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The device is currently marked as End of Life (EOL), with the last time buy date having been set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMUPC XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMUPCD-33-12.000MHZ-LJ-E, is a high-performance, programmable LVCMOS surface mount device. It operates within a frequency range of 1 MHz to 220 MHz and offers supply voltage options of 1.8V, 2.5V, 2.8V, and 3.3V. The device features ultra-low RMS phase jitter of 0.5 ps typical at 156.25 MHz and provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges of -20°C to +70°C and -40°C to +85°C. The oscillator is designed for various applications including Ethernet, SATA, SAS, PCI Express, WiFi, video, computing, storage, networking, telecom, and industrial control, making it suitable for harsh environments. It has a moisture sensitivity level of 1 and is compliant with RoHS/RoHS II standards. The device is currently marked as End of Life (EOL), with the last time buy date having been set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCD-33-12.000MHZ-LJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCD-33-12.000MHZ-LJ-E
ASTMUPC XO (Standard) MEMS ASTMUPCD-33-12.000MHZ-LJ-E
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 33mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.7 mm
  • Width: 2.4 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 12 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 33mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14482-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14482-ND
Oscillators 535-14482-ND
12MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMUPCD-33-12.000MHZ-LJ-E 535-14482-ND
Product Name ASTMUPC XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 12 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-3000-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510ABA170M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers