Abracon, LLC ASTMK XO (Standard) MEMS ASTMK-2.048KHZ-MP-D26-J-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMK XO (Standard) MEMS - ASTMK-2.048KHZ-MP-D26-J-T - Abracon, LLC
Spicewood, TX, United States
ASTMK XO (Standard) MEMS
ASTMK-2.048KHZ-MP-D26-J-T
ASTMK XO (Standard) MEMS ASTMK-2.048KHZ-MP-D26-J-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMK
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.54 mm
  • Width: 0.84 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 2.048 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMK-2.048KHZ-MP-D26-J-T
Product Name ASTMK XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers