Abracon, LLC ASTMK XO (Standard) MEMS ASTMK-2.048KHZ-MP-D26-H-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMK-2.048KHZ-MP-D26-H-T3 is a MEMS oscillator from Abracon, LLC, designed for ultra-miniature applications. It operates at a frequency of 2.048 kHz and is factory programmable within a range of 1 Hz to 32.768 kHz. The device features a low power consumption of 1.3 µA maximum and operates within a supply voltage range of 1.2V to 3.63V. It offers frequency stability of ±75 ppm over a temperature range of -10°C to +70°C. The oscillator is available in a compact 4-SMD package measuring 2.0 x 1.2 x 0.6 mm, making it suitable for space-constrained designs. It is compliant with RoHS standards and is ESD sensitive. The part is currently marked as active, indicating availability for purchase.

Datasheet Summary
Powered by GS/AI

The ASTMK-2.048KHZ-MP-D26-H-T3 is a MEMS oscillator from Abracon, LLC, designed for ultra-miniature applications. It operates at a frequency of 2.048 kHz and is factory programmable within a range of 1 Hz to 32.768 kHz. The device features a low power consumption of 1.3 µA maximum and operates within a supply voltage range of 1.2V to 3.63V. It offers frequency stability of ±75 ppm over a temperature range of -10°C to +70°C. The oscillator is available in a compact 4-SMD package measuring 2.0 x 1.2 x 0.6 mm, making it suitable for space-constrained designs. It is compliant with RoHS standards and is ESD sensitive. The part is currently marked as active, indicating availability for purchase.

Suppliers

Company
Product
Description
Supplier Links
ASTMK XO (Standard) MEMS - ASTMK-2.048KHZ-MP-D26-H-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMK XO (Standard) MEMS
ASTMK-2.048KHZ-MP-D26-H-T3
ASTMK XO (Standard) MEMS ASTMK-2.048KHZ-MP-D26-H-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 2.048 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMK
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 2.048 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMK-2.048KHZ-MP-D26-H-T3
Product Name ASTMK XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-2033-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers