Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTV-24.576MHZ-XK-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTV-24.576MHZ-XK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 2.0 x 1.6 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and offers a frequency output of 24.576 MHz with a frequency stability of ±30 ppm. It is compliant with RoHS/RoHS II standards and is moisture-sensitive with a level of 1. The device is suitable for harsh environments, providing low current consumption and programmable drive strength for improved performance. The part is currently marked as End of Life (EOL), with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMHTV-24.576MHZ-XK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 2.0 x 1.6 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and offers a frequency output of 24.576 MHz with a frequency stability of ±30 ppm. It is compliant with RoHS/RoHS II standards and is moisture-sensitive with a level of 1. The device is suitable for harsh environments, providing low current consumption and programmable drive strength for improved performance. The part is currently marked as End of Life (EOL), with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTV-24.576MHZ-XK-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTV-24.576MHZ-XK-E
ASTMHT XO (Standard) MEMS ASTMHTV-24.576MHZ-XK-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±30ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTV-24.576MHZ-XK-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers