Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTV-24.576MHZ-AR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTV-24.576MHZ-AR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTV-24.576MHZ-AR-E
ASTMHT XO (Standard) MEMS ASTMHTV-24.576MHZ-AR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTV-24.576MHZ-AR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers