Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTV-19.200MHZ-AR-E-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 19.2 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 19.2 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTV-19.200MHZ-AR-E-T3 is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 19.2 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, allowing for flexibility based on project requirements. The device is also RoHS compliant and ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in extreme conditions, with programmable features to optimize output characteristics. However, it is important to note that this part is marked as End of Life (EOL), with the last time buy date having passed, which may affect availability for future projects.

Datasheet Summary
Powered by GS/AI

The ASTMHTV-19.200MHZ-AR-E-T3 is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 19.2 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, allowing for flexibility based on project requirements. The device is also RoHS compliant and ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in extreme conditions, with programmable features to optimize output characteristics. However, it is important to note that this part is marked as End of Life (EOL), with the last time buy date having passed, which may affect availability for future projects.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTV-19.200MHZ-AR-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTV-19.200MHZ-AR-E-T3
ASTMHT XO (Standard) MEMS ASTMHTV-19.200MHZ-AR-E-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 19.2 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 19.2 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTV-19.200MHZ-AR-E-T3
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 19.2 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Surface Mount Oscillators - ECS-2018-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers