Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTV-12.288MHZ-AJ-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTV-12.288MHZ-AJ-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 12.288 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for harsh environments. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, ensuring reliable performance across different conditions. The device is also RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for surface mount applications. Engineers should consider this oscillator for projects requiring precise timing solutions in high-temperature and challenging environments.

Datasheet Summary
Powered by GS/AI

The ASTMHTV-12.288MHZ-AJ-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 12.288 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for harsh environments. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, ensuring reliable performance across different conditions. The device is also RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for surface mount applications. Engineers should consider this oscillator for projects requiring precise timing solutions in high-temperature and challenging environments.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTV-12.288MHZ-AJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTV-12.288MHZ-AJ-E
ASTMHT XO (Standard) MEMS ASTMHTV-12.288MHZ-AJ-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 12.288 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTV-12.288MHZ-AJ-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
Oscillators - XC263-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA99M0000AAGR - Richardson RFPD
Specs
Frequency 99 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-1025+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details