Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTFL-80.000MHZ-AK-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 80 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 80 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTFL-80.000MHZ-AK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics sectors. It features a compact size of 5.0 x 3.2 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 80 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability is available in options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and is suitable for harsh environments, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The ASTMHTFL-80.000MHZ-AK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics sectors. It features a compact size of 5.0 x 3.2 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 80 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability is available in options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and is suitable for harsh environments, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTFL-80.000MHZ-AK-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTFL-80.000MHZ-AK-E
ASTMHT XO (Standard) MEMS ASTMHTFL-80.000MHZ-AK-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 80 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 80 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±30ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTFL-80.000MHZ-AK-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 80 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-200 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details