Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTFL-8.000MHZ-ZJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 8 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 8 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTFL-8.000MHZ-ZJ-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics environments. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 8 MHz. The device supports supply voltages from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -55°C to +125°C, making it suitable for harsh environments. It also provides frequency stability options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and is ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in high-temperature and challenging conditions, particularly where low power consumption and compact size are critical.

Datasheet Summary
Powered by GS/AI

The ASTMHTFL-8.000MHZ-ZJ-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics environments. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 8 MHz. The device supports supply voltages from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -55°C to +125°C, making it suitable for harsh environments. It also provides frequency stability options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and is ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in high-temperature and challenging conditions, particularly where low power consumption and compact size are critical.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTFL-8.000MHZ-ZJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTFL-8.000MHZ-ZJ-E-T
ASTMHT XO (Standard) MEMS ASTMHTFL-8.000MHZ-ZJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 8 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 8 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTFL-8.000MHZ-ZJ-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details
Oscillators - X131-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details