Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTFL-24.576MHZ-XR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTFL-24.576MHZ-XR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a temperature range of -40°C to +105°C, with options for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and features a frequency output of 24.576 MHz with a frequency stability of ±25ppm. This component is housed in a compact 5.0 x 3.2 x 0.75 mm package and is compliant with RoHS standards. It exhibits low current consumption, typically 4.9 mA at 125 MHz and 3.5 mA at 20 MHz under no load conditions. The device is also ESD sensitive and has a moisture sensitivity level of 1. The ASTMHT series is suitable for applications requiring reliable performance in challenging conditions, making it a viable choice for engineers seeking a robust oscillator solution.

Datasheet Summary
Powered by GS/AI

The ASTMHTFL-24.576MHZ-XR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a temperature range of -40°C to +105°C, with options for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and features a frequency output of 24.576 MHz with a frequency stability of ±25ppm. This component is housed in a compact 5.0 x 3.2 x 0.75 mm package and is compliant with RoHS standards. It exhibits low current consumption, typically 4.9 mA at 125 MHz and 3.5 mA at 20 MHz under no load conditions. The device is also ESD sensitive and has a moisture sensitivity level of 1. The ASTMHT series is suitable for applications requiring reliable performance in challenging conditions, making it a viable choice for engineers seeking a robust oscillator solution.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTFL-24.576MHZ-XR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTFL-24.576MHZ-XR-E
ASTMHT XO (Standard) MEMS ASTMHTFL-24.576MHZ-XR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTFL-24.576MHZ-XR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 510AAAM201600AAG - Richardson RFPD
Specs
Frequency 0.2016 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers