Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTFL-106.250MHZ-XR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTFL-106.250MHZ-XR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 106.25 MHz. The device supports supply voltages from 2.25V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various package sizes, including 2.0 x 1.6 x 0.75 mm and 5.0 x 3.2 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and features an enable/disable function with LVCMOS output. Engineers should consider this product for projects requiring reliable performance in extreme conditions, low power consumption, and precise frequency stability. However, it is important to note that this part number has reached end-of-life status, with the last time buy date being May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMHTFL-106.250MHZ-XR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 106.25 MHz. The device supports supply voltages from 2.25V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various package sizes, including 2.0 x 1.6 x 0.75 mm and 5.0 x 3.2 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and features an enable/disable function with LVCMOS output. Engineers should consider this product for projects requiring reliable performance in extreme conditions, low power consumption, and precise frequency stability. However, it is important to note that this part number has reached end-of-life status, with the last time buy date being May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTFL-106.250MHZ-XR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTFL-106.250MHZ-XR-E
ASTMHT XO (Standard) MEMS ASTMHTFL-106.250MHZ-XR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 106.25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTFL-106.250MHZ-XR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-250 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BBA000292CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details