Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-48.000MHZ-XC-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTE-48.000MHZ-XC-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 3.2 x 2.5 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options available for extended ranges up to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 48 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability is available in several options, including ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is ESD sensitive and compliant with RoHS/RoHS II standards. It is suitable for harsh environments, providing reliable performance under conditions of vibration and humidity.

Datasheet Summary
Powered by GS/AI

The ASTMHTE-48.000MHZ-XC-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 3.2 x 2.5 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options available for extended ranges up to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 48 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability is available in several options, including ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is ESD sensitive and compliant with RoHS/RoHS II standards. It is suitable for harsh environments, providing reliable performance under conditions of vibration and humidity.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-48.000MHZ-XC-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-48.000MHZ-XC-E-T
ASTMHT XO (Standard) MEMS ASTMHTE-48.000MHZ-XC-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 48 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-48.000MHZ-XC-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA170M000AAGR - Richardson RFPD
Specs
Frequency 170 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - 296-51347-2-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers