Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-48.000MHZ-AR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTE-48.000MHZ-AR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a temperature range of -40°C to +125°C and offers a frequency output of 48 MHz with a frequency stability of ±25 ppm. The device supports supply voltages from 2.25V to 3.63V and has a low current consumption of approximately 3.5 mA at 20 MHz and 1.8V. The oscillator is housed in a compact 3.2 x 2.5 x 0.75 mm package and is compliant with RoHS standards. It features an LVCMOS output type and includes enable/disable functionality. The product is suitable for applications requiring reliable performance in high-temperature conditions.

Datasheet Summary
Powered by GS/AI

The ASTMHTE-48.000MHZ-AR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a temperature range of -40°C to +125°C and offers a frequency output of 48 MHz with a frequency stability of ±25 ppm. The device supports supply voltages from 2.25V to 3.63V and has a low current consumption of approximately 3.5 mA at 20 MHz and 1.8V. The oscillator is housed in a compact 3.2 x 2.5 x 0.75 mm package and is compliant with RoHS standards. It features an LVCMOS output type and includes enable/disable functionality. The product is suitable for applications requiring reliable performance in high-temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-48.000MHZ-AR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-48.000MHZ-AR-E
ASTMHT XO (Standard) MEMS ASTMHTE-48.000MHZ-AR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 48 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-48.000MHZ-AR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers