Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-25.000MHZ-AJ-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 25 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 25 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-25.000MHZ-AJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-25.000MHZ-AJ-E
ASTMHT XO (Standard) MEMS ASTMHTE-25.000MHZ-AJ-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 25 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 0.75 mm
  • Height: 0.75 mm
  • Operating Temperature: - 40°C ~ 125°C
  • Frequency: 25 MHz
  • Output: LVCMOS
  • Frequency Stability: 20 PPM
  • Package / Case: 3.2 mm x 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-25.000MHZ-AJ-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA004705CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details