Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-24.576MHZ-AJ-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24.576 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24.576 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-24.576MHZ-AJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-24.576MHZ-AJ-E
ASTMHT XO (Standard) MEMS ASTMHTE-24.576MHZ-AJ-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24.576 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 0.75 mm
  • Height: 0.75 mm
  • Operating Temperature: - 40°C ~ 125°C
  • Frequency: 24.576 MHz
  • Output: LVCMOS
  • Frequency Stability: 20 PPM
  • Package / Case: 3.2 mm x 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-24.576MHZ-AJ-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers