Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-24.000MHZ-AJ-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-24.000MHZ-AJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-24.000MHZ-AJ-E
ASTMHT XO (Standard) MEMS ASTMHTE-24.000MHZ-AJ-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 0.75 mm Height: 0.75 mm Operating Temperature: - 40°C ~ 125°C Frequency: 24 MHz Output: LVCMOS Frequency Stability: 20 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 0.75 mm
  • Height: 0.75 mm
  • Operating Temperature: - 40°C ~ 125°C
  • Frequency: 24 MHz
  • Output: LVCMOS
  • Frequency Stability: 20 PPM
  • Package / Case: 3.2 mm x 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-24.000MHZ-AJ-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers