Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-120.000MHZ-ZR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-120.000MHZ-ZR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-120.000MHZ-ZR-E
ASTMHT XO (Standard) MEMS ASTMHTE-120.000MHZ-ZR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 120 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-120.000MHZ-ZR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 120 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA148M500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Programmable Timers and Oscillators - CD4541BM96E4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-200+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details