Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTE-12.000MHZ-XK-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTE-12.000MHZ-XK-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 12 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range from -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, providing flexibility for different project requirements. The device is also RoHS compliant and ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in extreme conditions, with programmable features for enhanced functionality.

Datasheet Summary
Powered by GS/AI

The ASTMHTE-12.000MHZ-XK-E-T is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 12 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range from -40°C to +125°C, making it suitable for high-temperature applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, providing flexibility for different project requirements. The device is also RoHS compliant and ESD sensitive, ensuring it meets modern environmental standards. Engineers should consider this product for projects requiring reliable performance in extreme conditions, with programmable features for enhanced functionality.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTE-12.000MHZ-XK-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTE-12.000MHZ-XK-E-T
ASTMHT XO (Standard) MEMS ASTMHTE-12.000MHZ-XK-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 12 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±30ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTE-12.000MHZ-XK-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510AAA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-809C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details