Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-66.666MHZ-AJ-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 66.666 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 66.666 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTD-66.666MHZ-AJ-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific frequency of 66.666 MHz. The device supports supply voltages from 2.25V to 3.63V and offers low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator features a wide operating temperature range of -40°C to +125°C, with options for higher temperature ratings. It provides frequency stability options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for applications requiring precise timing. The device is packaged in a compact 2.5 x 2.0 x 0.75 mm form factor and is compliant with RoHS standards. Engineers should note that this part is marked as End of Life (EOL), with the last time buy date having been set for May 7, 2022, indicating that it may no longer be available for purchase.

Datasheet Summary
Powered by GS/AI

The ASTMHTD-66.666MHZ-AJ-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific frequency of 66.666 MHz. The device supports supply voltages from 2.25V to 3.63V and offers low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator features a wide operating temperature range of -40°C to +125°C, with options for higher temperature ratings. It provides frequency stability options of ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for applications requiring precise timing. The device is packaged in a compact 2.5 x 2.0 x 0.75 mm form factor and is compliant with RoHS standards. Engineers should note that this part is marked as End of Life (EOL), with the last time buy date having been set for May 7, 2022, indicating that it may no longer be available for purchase.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-66.666MHZ-AJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-66.666MHZ-AJ-E
ASTMHT XO (Standard) MEMS ASTMHTD-66.666MHZ-AJ-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 66.666 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 66.666 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-66.666MHZ-AJ-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 66.67 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1633 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ABA25M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-3360R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details