Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-25.000MHZ-AC-E-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTD-25.000MHZ-AC-E-T3 is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 25 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is ESD sensitive and compliant with RoHS standards. Engineers should note that this part is marked as End of Life (EOL) as of February 7, 2022, with the last time buy date on May 7, 2022, indicating that it may no longer be available for purchase.

Datasheet Summary
Powered by GS/AI

The ASTMHTD-25.000MHZ-AC-E-T3 is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 25 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is ESD sensitive and compliant with RoHS standards. Engineers should note that this part is marked as End of Life (EOL) as of February 7, 2022, with the last time buy date on May 7, 2022, indicating that it may no longer be available for purchase.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-25.000MHZ-AC-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-25.000MHZ-AC-E-T3
ASTMHT XO (Standard) MEMS ASTMHTD-25.000MHZ-AC-E-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-25.000MHZ-AC-E-T3
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Surface Mount Oscillators - ECS-2033-480-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers