Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-24.576MHZ-XC-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-24.576MHZ-XC-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-24.576MHZ-XC-E-T
ASTMHT XO (Standard) MEMS ASTMHTD-24.576MHZ-XC-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.576 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-24.576MHZ-XC-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ABA122M880AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 296-47539-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers