Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-125.000MHZ-XC-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-125.000MHZ-XC-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-125.000MHZ-XC-E
ASTMHT XO (Standard) MEMS ASTMHTD-125.000MHZ-XC-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-125.000MHZ-XC-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 125 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - ECS-18-32-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
3 suppliers