Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-120.000MHZ-AR-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTD-120.000MHZ-AR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 120 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for harsh environments. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is also RoHS compliant and features an enable/disable function, with LVCMOS output type. Engineers should consider this product for projects requiring reliable performance in high-temperature and challenging conditions, along with the flexibility of programmable drive strength for improved jitter and reduced EMI.

Datasheet Summary
Powered by GS/AI

The ASTMHTD-120.000MHZ-AR-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 120 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. This oscillator is available in various standard package sizes, including 2.0 x 1.6 x 0.75 mm, and offers a wide operating temperature range of -40°C to +125°C, making it suitable for harsh environments. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is also RoHS compliant and features an enable/disable function, with LVCMOS output type. Engineers should consider this product for projects requiring reliable performance in high-temperature and challenging conditions, along with the flexibility of programmable drive strength for improved jitter and reduced EMI.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-120.000MHZ-AR-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-120.000MHZ-AR-E
ASTMHT XO (Standard) MEMS ASTMHTD-120.000MHZ-AR-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 120 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 120 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-120.000MHZ-AR-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 120 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Programmable Oscillators - 510ABA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - X223-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555PW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details