Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-12.288MHZ-XK-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTD-12.288MHZ-XK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options available for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and offers low current consumption, with typical values of 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness in harsh environments. It is important to note that this part number has reached end-of-life status, with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMHTD-12.288MHZ-XK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, non-automotive, and avionics environments. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a temperature range of -40°C to +105°C, with options available for extended ranges up to +125°C. The oscillator supports a supply voltage range of 2.25V to 3.63V and offers low current consumption, with typical values of 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness in harsh environments. It is important to note that this part number has reached end-of-life status, with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-12.288MHZ-XK-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-12.288MHZ-XK-E
ASTMHT XO (Standard) MEMS ASTMHTD-12.288MHZ-XK-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 12.288 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±30ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-12.288MHZ-XK-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1566AC-JV-XXE-32.768ETR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
Surface Mount Oscillators - ECS-2018-073-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510AAA106M610CAG - Richardson RFPD
Specs
Frequency 107 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2650-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details