Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTA-24.000MHZ-AC-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTA-24.000MHZ-AC-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTA-24.000MHZ-AC-E
ASTMHT XO (Standard) MEMS ASTMHTA-24.000MHZ-AC-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 24 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTA-24.000MHZ-AC-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-184-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18.43 MHz
View Details
3 suppliers
Oscillator Crystal - 510ACAM100000AAGR - Richardson RFPD
Specs
Frequency 0.1000 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1900+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details