Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTA-20.000MHZ-AJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 20 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 20 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTA-20.000MHZ-AJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTA-20.000MHZ-AJ-E-T
ASTMHT XO (Standard) MEMS ASTMHTA-20.000MHZ-AJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 20 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 20 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTA-20.000MHZ-AJ-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers