Abracon, LLC ASR ASR390E-T

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.5 mm Operating Temperature: -45°C ~ 85°C Frequency: 390 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.5 mm Operating Temperature: -45°C ~ 85°C Frequency: 390 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR390E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.5 mm Operating Temperature: -45°C ~ 85°C Frequency: 390 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.5 mm
  • Operating Temperature: -45°C ~ 85°C
  • Frequency: 390 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-9277-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9277-2-ND
Resonators 535-9277-2-ND
390MHz SAW Resonator -45°C ~ 85°C Surface Mount

390MHz SAW Resonator -45°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR390E-T
SAW RES 390.0000MHZ SMD

SAW RES 390.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number ASR390E-T 535-9277-2-ND ASR390E-T
Product Name ASR Resonators Resonators
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
ABLS3 MHz Crystal - ABLS3-16.000MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 30 ppm
View Details
6 suppliers