Abracon, LLC Fixed Ind 15Uh 1.11A 190 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-4030S-150M-T

Description
FIXED IND 15UH 1.11A 190 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 15UH 1.11A 190 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 15Uh 1.11A 190 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0463 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 15Uh 1.11A 190 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
97W0463
Fixed Ind 15Uh 1.11A 190 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 97W0463
FIXED IND 15UH 1.11A 190 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 15UH 1.11A 190 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0463
Product Name Fixed Ind 15Uh 1.11A 190 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA10M7000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers