Abracon, LLC Fixed Ind 4.7Uh 810Ma 338 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-2512-4R7M-T2

Description
FIXED IND 4.7UH 810MA 338 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 4.7UH 810MA 338 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 4.7Uh 810Ma 338 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0402 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 4.7Uh 810Ma 338 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
97W0402
Fixed Ind 4.7Uh 810Ma 338 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 97W0402
FIXED IND 4.7UH 810MA 338 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 4.7UH 810MA 338 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0402
Product Name Fixed Ind 4.7Uh 810Ma 338 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 75 ppm
View Details