Abracon, LLC Fixed Ind 330Uh 860Ma 780 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-1306S-331M-T

Description
FIXED IND 330UH 860MA 780 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 330UH 860MA 780 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 330Uh 860Ma 780 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0328 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 330Uh 860Ma 780 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
97W0328
Fixed Ind 330Uh 860Ma 780 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 97W0328
FIXED IND 330UH 860MA 780 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 330UH 860MA 780 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0328
Product Name Fixed Ind 330Uh 860Ma 780 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details