Abracon, LLC Fixed Ind 56Uh 410Ma 624.5 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-0428S-560M-T

Description
FIXED IND 56UH 410MA 624.5 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 56UH 410MA 624.5 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 56Uh 410Ma 624.5 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0202 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 56Uh 410Ma 624.5 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
97W0202
Fixed Ind 56Uh 410Ma 624.5 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 97W0202
FIXED IND 56UH 410MA 624.5 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 56UH 410MA 624.5 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0202
Product Name Fixed Ind 56Uh 410Ma 624.5 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details