Abracon, LLC Fixed Ind 2.2Uh 1.2A 70 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-0312FS-2R2M-T2

Description
FIXED IND 2.2UH 1.2A 70 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 2.2UH 1.2A 70 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 2.2Uh 1.2A 70 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0057 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 2.2Uh 1.2A 70 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
97W0057
Fixed Ind 2.2Uh 1.2A 70 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon 97W0057
FIXED IND 2.2UH 1.2A 70 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 2.2UH 1.2A 70 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0057
Product Name Fixed Ind 2.2Uh 1.2A 70 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details