ASML-33.000MHZ-T -- ASML XO (STANDARD) CRYSTAL
Abracon, LLC
ASML XO (Standard) Crystal
ASML-33.000MHZ-T
Description
RoHS/RoHS II Compliant
Series: ASML
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: 0°C ~ 70°C
Frequency: 33 MHz
Function: Enable/Disable
Output: HCMOS
Voltage - Supply: 3.3V
Frequency Stability: ±100ppm
Current - Supply (Max): 35mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
Description
RoHS/RoHS II Compliant
Series: ASML
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: 0°C ~ 70°C
Frequency: 33 MHz
Function: Enable/Disable
Output: HCMOS
Voltage - Supply: 3.3V
Frequency Stability: ±100ppm
Current - Supply (Max): 35mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: ASML
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: 0°C ~ 70°C
Frequency: 33 MHz
Function: Enable/Disable
Output: HCMOS
Voltage - Supply: 3.3V
Frequency Stability: ±100ppm
Current - Supply (Max): 35mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
RoHS/RoHS II Compliant
- Series: ASML
- Type: XO (Standard)
- Subtype: Crystal
- Length: 14 mm
- Width: 8.95 mm
- Height: 4.7 mm
- Operating Temperature: 0°C ~ 70°C
- Frequency: 33 MHz
- Function: Enable/Disable
- Output: HCMOS
- Voltage - Supply: 3.3V
- Frequency Stability: ±100ppm
- Current - Supply (Max): 35mA
- Package / Case: 4-SOJ, 5.08mm pitch
- Mounting Type: Surface Mount
- Part Status: Obsolete
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
ASML-33.000MHZ-T |
|
Product Name
|
ASML XO (Standard) Crystal |
|
Features / Standards
|
RoHS
|
|
Frequency
|
33 MHz
|
|
Frequency Stability
|
100 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Features / Standards
Lead-Free
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Connectors
SMA
Features / Standards
RoHS
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details