Abracon, LLC ASML XO (Standard) Crystal ASML-20.000MHZ-ET

Description
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASML XO (Standard) Crystal - ASML-20.000MHZ-ET - Abracon, LLC
Spicewood, TX, United States
ASML XO (Standard) Crystal
ASML-20.000MHZ-ET
ASML XO (Standard) Crystal ASML-20.000MHZ-ET
RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 35mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASML
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14 mm
  • Width: 8.95 mm
  • Height: 4.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 20 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SOJ, 5.08mm pitch
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASML-20.000MHZ-ET-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SOJ, 5.08mm pitch

20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASML-20.000MHZ-ET ASML-20.000MHZ-ET-ND
Product Name ASML XO (Standard) Crystal Oscillators
Features / Standards RoHS Lead-Free
Frequency 20 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA150M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details