Abracon, LLC ASM XO (Standard) Crystal ASM-30.000MHZ-ET

Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 30 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 40mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 30 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 40mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASM XO (Standard) Crystal - ASM-30.000MHZ-ET - Abracon, LLC
Spicewood, TX, United States
ASM XO (Standard) Crystal
ASM-30.000MHZ-ET
ASM XO (Standard) Crystal ASM-30.000MHZ-ET
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 30 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 40mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASM
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14 mm
  • Width: 8.95 mm
  • Height: 4.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 30 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 5V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 4-SOJ, 5.08mm pitch
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASM-30.000MHZ-ET-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

30MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1340136-ASM-30.000MHZ-ET - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340136-ASM-30.000MHZ-ET
Crystals, Oscillators, Resonators - Oscillators 1340136-ASM-30.000MHZ-ET
Win Source Part Number: 1340136-ASM-30.000MH Z-ET Category: Crystals, Oscillators, Resonators - Oscillators Series: ASM Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.551" L x 0.352" W (14.00mm x 8.95mm) Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Frequency: 30 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 40mA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 4-SOJ, 5.08mm pitch Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Product Status: Obsolete

Win Source Part Number: 1340136-ASM-30.000MHZ-ET
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASM
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.551" L x 0.352" W (14.00mm x 8.95mm)
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Frequency: 30 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 40mA
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 4-SOJ, 5.08mm pitch
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number ASM-30.000MHZ-ET ASM-30.000MHZ-ET-ND 1340136-ASM-30.000MHZ-ET
Product Name ASM XO (Standard) Crystal Oscillators Crystals, Oscillators, Resonators - Oscillators
Features / Standards RoHS Lead-Free
Frequency 30 MHz 30 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillators - 7960634 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details