ASM-3.6864MHZ-ET -- ASM XO (STANDARD) CRYSTAL
Abracon, LLC
ASM XO (Standard) Crystal
ASM-3.6864MHZ-ET
Description
RoHS/RoHS II Compliant
Series: ASM
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 3.6864 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Voltage - Supply: 5V
Frequency Stability: ±100ppm
Current - Supply (Max): 20mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
Description
RoHS/RoHS II Compliant
Series: ASM
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 3.6864 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Voltage - Supply: 5V
Frequency Stability: ±100ppm
Current - Supply (Max): 20mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: ASM
Type: XO (Standard)
Subtype: Crystal
Length: 14 mm
Width: 8.95 mm
Height: 4.7 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 3.6864 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Voltage - Supply: 5V
Frequency Stability: ±100ppm
Current - Supply (Max): 20mA
Package / Case: 4-SOJ, 5.08mm pitch
Mounting Type: Surface Mount
Part Status: Obsolete
RoHS/RoHS II Compliant
- Series: ASM
- Type: XO (Standard)
- Subtype: Crystal
- Length: 14 mm
- Width: 8.95 mm
- Height: 4.7 mm
- Operating Temperature: -20°C ~ 70°C
- Frequency: 3.6864 MHz
- Function: Enable/Disable
- Output: HCMOS, TTL
- Voltage - Supply: 5V
- Frequency Stability: ±100ppm
- Current - Supply (Max): 20mA
- Package / Case: 4-SOJ, 5.08mm pitch
- Mounting Type: Surface Mount
- Part Status: Obsolete
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
ASM-3.6864MHZ-ET |
|
Product Name
|
ASM XO (Standard) Crystal |
|
Features / Standards
|
RoHS
|
|
Frequency
|
3.69 MHz
|
|
Frequency Stability
|
100 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
2.0x1.2
Frequency
0.0328 MHz
Frequency Stability
75 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Features / Standards
RoHS
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details