Abracon, LLC ASM XO (Standard) Crystal ASM-14.7456MHZ-ET

Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASM XO (Standard) Crystal - ASM-14.7456MHZ-ET - Abracon, LLC
Spicewood, TX, United States
ASM XO (Standard) Crystal
ASM-14.7456MHZ-ET
ASM XO (Standard) Crystal ASM-14.7456MHZ-ET
RoHS/RoHS II Compliant Series: ASM Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±100ppm Current - Supply (Max): 20mA Package / Case: 4-SOJ, 5.08mm pitch Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASM
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14 mm
  • Width: 8.95 mm
  • Height: 4.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.7456 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 5V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 20mA
  • Package / Case: 4-SOJ, 5.08mm pitch
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASM-14.7456MHZ-ET-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

14.7456MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASM-14.7456MHZ-ET ASM-14.7456MHZ-ET-ND
Product Name ASM XO (Standard) Crystal Oscillators
Features / Standards RoHS Lead-Free
Frequency 14.75 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC247-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details