Abracon, LLC ASHEK XO (Standard) Crystal ASHEK2-32.768KHZ-T

Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 5V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 2.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 5V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 2.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASHEK XO (Standard) Crystal - ASHEK2-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ASHEK XO (Standard) Crystal
ASHEK2-32.768KHZ-T
ASHEK XO (Standard) Crystal ASHEK2-32.768KHZ-T
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 5V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 2.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASHEK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: -90ppm, +10ppm
  • Current - Supply (Max): 2.5µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASHEK2-32.768KHZ-T
Product Name ASHEK XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 32.77 MHz
Frequency Stability -90 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers