Abracon, LLC ASHEK XO (Standard) Crystal ASHEK-32.768KHZ-T

Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASHEK XO (Standard) Crystal - ASHEK-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ASHEK XO (Standard) Crystal
ASHEK-32.768KHZ-T
ASHEK XO (Standard) Crystal ASHEK-32.768KHZ-T
RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 1.5µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASHEK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: -90ppm, +10ppm
  • Current - Supply (Max): 1.5µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14264-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14264-1-ND
Oscillators 535-14264-1-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14264-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14264-6-ND
Oscillators 535-14264-6-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14264-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14264-2-ND
Oscillators 535-14264-2-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 32.768Khz, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 73AJ1491 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2Mm X 2.5Mm Rohs Compliant Abracon
73AJ1491
Oscillator, 32.768Khz, 3.2Mm X 2.5Mm Rohs Compliant Abracon 73AJ1491
OSCILLATOR, 32.768KHZ, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 32.768KHZ, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASHEK-32.768KHZ-T 535-14264-1-ND 73AJ1491
Product Name ASHEK XO (Standard) Crystal Oscillators Oscillator, 32.768Khz, 3.2Mm X 2.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32.77 MHz
Frequency Stability -90 ppm -90 to 10 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510AAA3M51000AAGR - Richardson RFPD
Specs
Frequency 3.51 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB - 134816-LMC555CTP/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-uSMD
Frequency 3 MHz
View Details
3 suppliers