Abracon, LLC ASGTX VCTCXO Crystal ASGTX-D-98.304MHZ-2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-D-98.304MHZ-2 - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-D-98.304MHZ-2
ASGTX VCTCXO Crystal ASGTX-D-98.304MHZ-2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 98.304 MHz
  • Output: LVDS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±2ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASGTX-D-98.304MHZ-2
Product Name ASGTX VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Frequency 98.3 MHz
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BAA156M250CAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - LMK61E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers