Abracon, LLC ASGTX VCTCXO Crystal ASGTX-D-19.200MHZ-2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-D-19.200MHZ-2-T - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-D-19.200MHZ-2-T
ASGTX VCTCXO Crystal ASGTX-D-19.200MHZ-2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 19.2 MHz
  • Output: LVDS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±2ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASGTX-D-19.200MHZ-2-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz VCTCXO LVDS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead

19.2MHz VCTCXO LVDS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASGTX-D-19.200MHZ-2-T ASGTX-D-19.200MHZ-2-T-ND
Product Name ASGTX VCTCXO Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 19.2 MHz
Frequency Stability 2 ppm 2 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE556J - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 863-510ACA114M285AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers